Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-133-09-T-D

Description
CONN HDR .100" 66POS
Datasheet
Description
CONN HDR .100" 66POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-133-09-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-133-09-T-D
CONN HDR .100" 66POS

CONN HDR .100" 66POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 66 Position; Connector Systems Samtec - 02R8996 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 66 Position; Connector Systems Samtec
02R8996
Header, 2.54Mm, Though Hole Vertical, 66 Position; Connector Systems Samtec 02R8996
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 66 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 66 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-133-09-T-D 02R8996
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 66 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 103958-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coaxial Adapters - NAMVMV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details