Samtec Inc. Connector, Header, 60Pos, 2Rows, 2.54Mm; Connector Systems Samtec TSW-130-06-H-D.

Description
CONNECTOR, HEADER, 60POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 60POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 60Pos, 2Rows, 2.54Mm; Connector Systems Samtec - 32AC3851 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 60Pos, 2Rows, 2.54Mm; Connector Systems Samtec
32AC3851
Connector, Header, 60Pos, 2Rows, 2.54Mm; Connector Systems Samtec 32AC3851
CONNECTOR, HEADER, 60POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 60POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC3851
Product Name Connector, Header, 60Pos, 2Rows, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data