Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-128-15-G-D

Description
CONN HDR .100" 56POS
Datasheet
Description
CONN HDR .100" 56POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-128-15-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-128-15-G-D
CONN HDR .100" 56POS

CONN HDR .100" 56POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 56 Position; Connector Systems Samtec - 02R7085 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 56 Position; Connector Systems Samtec
02R7085
Header, 2.54Mm, Though Hole Vertical, 56 Position; Connector Systems Samtec 02R7085
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 56 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 56 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-128-15-G-D 02R7085
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 56 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data