Samtec Inc. Header, 2.54 Mm, Through Hole, 54 Contacts; Connector Systems Samtec TSW-127-19-S-D

Description
HEADER, 2.54 MM, THROUGH HOLE, 54 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 54 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 54 Contacts; Connector Systems Samtec - 02R6809 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 54 Contacts; Connector Systems Samtec
02R6809
Header, 2.54 Mm, Through Hole, 54 Contacts; Connector Systems Samtec 02R6809
HEADER, 2.54 MM, THROUGH HOLE, 54 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 54 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02R6809
Product Name Header, 2.54 Mm, Through Hole, 54 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products