Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-126-05-G-D

Description
CONN HEADER VERT 52POS 2.54MM
Datasheet
Description
CONN HEADER VERT 52POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-126-05-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-126-05-G-D
CONN HEADER VERT 52POS 2.54MM

CONN HEADER VERT 52POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 52 Position; Connector Systems Samtec - 12P2838 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 52 Position; Connector Systems Samtec
12P2838
Header, 2.54Mm, Though Hole Vertical, 52 Position; Connector Systems Samtec 12P2838
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 52 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 52 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-126-05-G-D 12P2838
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 52 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1286-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1319715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details