The Samtec 02R5810 is a 75-position through-hole vertical header with a 2.54 mm pitch, designed for board-to-board applications. It features a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The header operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors and supports various current ratings depending on the mating connector type. This product is RoHS compliant and suitable for lead-free soldering in certain configurations. The header is compatible with multiple connector types, making it versatile for different applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 75 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R5810 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 75 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |