Samtec Inc. PCB Headers TSW-125-08-T-D-RA

Description
Samtec TSW-125-08-T-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-125-08-T-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085698 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085698
PCB Headers 2085698
Samtec TSW-125-08-T-D-RA Pin Header

Samtec TSW-125-08-T-D-RA Pin Header

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-125-08-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-125-08-T-D-RA
CONN HEADER R/A 50POS 2.54MM

CONN HEADER R/A 50POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec - 78H4398 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec
78H4398
Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec 78H4398
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085698 TSW-125-08-T-D-RA 78H4398
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 50 Position; Connector Systems Samtec
Geometry Straight Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers