Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec TSW-124-16-G-D

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec - 02R5076 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec
02R5076
Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec 02R5076
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 48 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-124-16-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-124-16-G-D
CONN HDR .100" 48POS

CONN HDR .100" 48POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 02R5076 TSW-124-16-G-D
Product Name Header, 2.54Mm, Though Hole Vertical, 48 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Terminal Blocks - 39.3102 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190602 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details