Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-124-08-L-S-LA

Description
CONN HDR .100" 24POS
Description
CONN HDR .100" 24POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 02R4881, features a 2.54 mm pitch and is designed for through-hole applications with 24 contacts in a single row. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester for the TSW version and natural liquid crystal polymer for the HTSW version. The terminals are made of phosphor bronze with plating options of gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The header is RoHS compliant and offers a current rating of up to 6.3 A per pin, depending on the mating connector used. This product is suitable for applications requiring reliable board-to-board connections.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 02R4881, features a 2.54 mm pitch and is designed for through-hole applications with 24 contacts in a single row. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester for the TSW version and natural liquid crystal polymer for the HTSW version. The terminals are made of phosphor bronze with plating options of gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The header is RoHS compliant and offers a current rating of up to 6.3 A per pin, depending on the mating connector used. This product is suitable for applications requiring reliable board-to-board connections.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-124-08-L-S-LA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-124-08-L-S-LA
CONN HDR .100" 24POS

CONN HDR .100" 24POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 24 Contacts; Connector Systems Samtec - 02R4881 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 24 Contacts; Connector Systems Samtec
02R4881
Header, 2.54 Mm, Through Hole, 24 Contacts; Connector Systems Samtec 02R4881
HEADER, 2.54 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-124-08-L-S-LA 02R4881
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 24 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details