Samtec Inc. Connector, Header, 46Pos, 2Row, 2.54Mm; Pitch Spacing Samtec TSW-123-07-G-D

Description
CONNECTOR, HEADER, 46POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:46Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 46POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:46Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 46Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 85AC2294 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 46Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
85AC2294
Connector, Header, 46Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 85AC2294
CONNECTOR, HEADER, 46POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:46Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 46POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:46Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85AC2294
Product Name Connector, Header, 46Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

2 Tabs Quick Fit Header - 7832 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
D-Sub Standard Board Mount - D25S13B6UA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details