Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-120-25-L-D

Description
CONN HDR .100" 40POS
Datasheet
Description
CONN HDR .100" 40POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-120-25-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-120-25-L-D
CONN HDR .100" 40POS

CONN HDR .100" 40POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec - 02R3760 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec
02R3760
Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec 02R3760
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-120-25-L-D 02R3760
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to BNC Male, Adapter - SALE-9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (M) St. Connector for RG11 Cable - ET-BMS-19 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details