Samtec Inc. Conn Unshrd Hdr Hdr 20 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec TSW-120-15-S-S

Description
CONN UNSHRD HDR HDR 20 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 20 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 20 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 84AC3132 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 20 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
84AC3132
Conn Unshrd Hdr Hdr 20 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 84AC3132
CONN UNSHRD HDR HDR 20 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 20 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec - 02R3432 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
02R3432
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec 02R3432
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC3132 02R3432
Product Name Conn Unshrd Hdr Hdr 20 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details