The Samtec 02R2602 is a 38-position through-hole vertical header with a 2.54 mm pitch, designed for board-to-board applications. It features a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The header supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 38 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R2602 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 38 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |