Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-117-21-T-D

Description
CONN HDR .100" 34POS
Description
CONN HDR .100" 34POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 34 Position (part number 02R1640) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 34 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and offers lead-free solderability for specific versions. Current ratings per pin vary based on the mating connector type, with a maximum of 6.3 A for certain configurations. This product is suitable for applications requiring reliable electrical connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 34 Position (part number 02R1640) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 34 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and offers lead-free solderability for specific versions. Current ratings per pin vary based on the mating connector type, with a maximum of 6.3 A for certain configurations. This product is suitable for applications requiring reliable electrical connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-117-21-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-117-21-T-D
CONN HDR .100" 34POS

CONN HDR .100" 34POS

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec - 02R1640 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec
02R1640
Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec 02R1640
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-117-21-T-D 02R1640
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 34 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details