Samtec Inc. Power Connectors TSW-116-26-L-S

Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote
Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - TSW-116-26-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
TSW-116-26-L-S
Power Connectors TSW-116-26-L-S
Classic PCB Header Strips, 0.100 pitch

Classic PCB Header Strips, 0.100 pitch

Buy Now
Connector, Header, 16Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 33AC3417 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
33AC3417
Connector, Header, 16Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 33AC3417
CONNECTOR, HEADER, 16POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TSW-116-26-L-S 33AC3417
Product Name Power Connectors Connector, Header, 16Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers IC Headers
Contacts Pitch 0.1000 mm (0.0039 inches) 2.54 mm (0.1000 inches)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
Headers & Wire Housings - B5740-104-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details