Samtec Inc. Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec TSW-116-05-T-S-LL

Description
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec - 02R0781 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec
02R0781
Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec 02R0781
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-116-05-T-S-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-116-05-T-S-LL
CONN HDR .100" 16POS

CONN HDR .100" 16POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 02R0781 TSW-116-05-T-S-LL
Product Name Header, 2.54Mm, Through Hole Vertical, 16 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
N (M) St. Connector for RG174 Cable - ET-NMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
4 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-04-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
XG2 Flat Cable Connectors for PCBs - XG2A-4002 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
3 suppliers