Aratas America LLC XG2 Flat Cable Connectors for PCBs XG2A-4002

Description
Achieve Total Cost Reduction through High-density Mounting and Reduced Wiring IDC connections allow you to wire all terminals at once without terminating the cable. Can be DIP-soldered directly to the circuit board. Small size (height 5.8 mm, width 6.8 mm) allows more efficient use of circuit board space. Uses a 2.54-mm grid terminal arrangement for easier design of circuits. Type: standard and reverse. Uses UL94 V-0 approved insulation material. The IDC Tool has Attachments for all terminals. The result is efficient, labor-saving wiring.
Request a Quote Datasheet
Description
Achieve Total Cost Reduction through High-density Mounting and Reduced Wiring IDC connections allow you to wire all terminals at once without terminating the cable. Can be DIP-soldered directly to the circuit board. Small size (height 5.8 mm, width 6.8 mm) allows more efficient use of circuit board space. Uses a 2.54-mm grid terminal arrangement for easier design of circuits. Type: standard and reverse. Uses UL94 V-0 approved insulation material. The IDC Tool has Attachments for all terminals. The result is efficient, labor-saving wiring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XG2 Flat Cable Connectors for PCBs - XG2A-4002 - Aratas America LLC
Hoffman Estates, IL, United States
XG2 Flat Cable Connectors for PCBs
XG2A-4002
XG2 Flat Cable Connectors for PCBs XG2A-4002
Achieve Total Cost Reduction through High-density Mounting and Reduced Wiring IDC connections allow you to wire all terminals at once without terminating the cable. Can be DIP-soldered directly to the circuit board. Small size (height 5.8 mm, width 6.8 mm) allows more efficient use of circuit board space. Uses a 2.54-mm grid terminal arrangement for easier design of circuits. Type: standard and reverse. Uses UL94 V-0 approved insulation material. The IDC Tool has Attachments for all terminals. The result is efficient, labor-saving wiring.

Achieve Total Cost Reduction through
High-density Mounting and Reduced
Wiring

  • IDC connections allow you to wire all terminals at once without terminating the cable.
  • Can be DIP-soldered directly to the circuit board.
  • Small size (height 5.8 mm, width 6.8 mm) allows more efficient use of circuit board space.
  • Uses a 2.54-mm grid terminal arrangement for easier design of circuits.
  • Type: standard and reverse.
  • Uses UL94 V-0 approved insulation material.
  • The IDC Tool has Attachments for all terminals. The result is efficient, labor-saving wiring.
Supplier's Site Datasheet
Board In, Direct Wire to Board - XG2A-4002-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
XG2A-4002-ND
Board In, Direct Wire to Board XG2A-4002-ND
40 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG Through Hole

40 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG Through Hole

Buy Now Datasheet
Flat Cable Connector Omron Electronic Components - 88M4926 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable Connector Omron Electronic Components
88M4926
Flat Cable Connector Omron Electronic Components 88M4926
Flat Cable Connector

Flat Cable Connector

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number XG2A-4002 XG2A-4002-ND 88M4926
Product Name XG2 Flat Cable Connectors for PCBs Board In, Direct Wire to Board Flat Cable Connector Omron Electronic Components
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5C-9622-1-ND - DigiKey
Aratas America LLC
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
2 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5E-3081-2 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
4 suppliers
FFC, FPC (Flat Flexible) Connector Assemblies - OR758TR-ND - DigiKey
Specs
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
View Details
3 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-2615-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers