Samtec Inc. Electronic Connector TSW-115-08-F-D-RA

Description
CONN HEADER R/A 30POS 2.54MM Product overview: TSW-115-08-F-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-115-08-F-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER R/A 30POS 2.54MM Product overview: TSW-115-08-F-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-115-08-F-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TSW-115-08-F-D-RA
Electronic Connector 314-TSW-115-08-F-D-RA
CONN HEADER R/A 30POS 2.54MM Product overview: TSW-115-08-F-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-115-08-F-D-R A can be used for catalog matching and distributor lookup.

CONN HEADER R/A 30POS 2.54MM Product overview: TSW-115-08-F-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-115-08-F-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 2085619 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085619
PCB Headers 2085619
Samtec TSW-115-08-F-D-RA Pin Header

Samtec TSW-115-08-F-D-RA Pin Header

Supplier's Site
Rectangular Connectors - TSW-115-08-F-D-RA - 937859-TSW-115-08-F-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-115-08-F-D-RA
937859-TSW-115-08-F-D-RA
Rectangular Connectors - TSW-115-08-F-D-RA 937859-TSW-115-08-F-D-RA
Manufacturer: Samtec Inc. Win Source Part Number: 937859-TSW-115-08-F- D-RA Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 30 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: TSW-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 937859-TSW-115-08-F-D-RA
Series: TSW
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 30 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: TSW-115
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec - 86P8503 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec
86P8503
Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec 86P8503
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSW-115-08-F-D-RA 2085619 937859-TSW-115-08-F-D-RA 86P8503
Product Name Electronic Connector PCB Headers Rectangular Connectors - TSW-115-08-F-D-RA Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec
Termination Solder Through Hole Right Angle
Voltage Rating 400 to 550 volts
Current Rating 4.3 to 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
RP SMA (F) St. B/H PCB Mount Connector - ET-SFRS-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - Z6549-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers