Samtec Inc.
Terminals
TSW-115-07-L-D
Description
.100 Terminal Strip
Request a Quote
Email Supplier
Description
.100 Terminal Strip
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
TSW-115-07-L-D |
|
Product Name
|
Terminals |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Terminal Block Interface Modules
View Details
Mounting Options
PCB
# of Contacts
4
Contacts Pitch
2.54 mm (0.10 inches)
View Details
3 suppliers
BlockMaster Electronics, Inc.
Mounting Options
Panel Mount; Panel Mount
North American
10 to 3 AWG
Voltage Rating
600 volts
View Details