Samtec Inc. Conn Unshrd Hdr Hdr 14 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec TSW-114-18-G-S

Description
CONN UNSHRD HDR HDR 14 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 14 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 14 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 82AC0444 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 14 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
82AC0444
Conn Unshrd Hdr Hdr 14 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 82AC0444
CONN UNSHRD HDR HDR 14 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 14 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 14 Position; Connector Systems Samtec - 86P8171 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 14 Position; Connector Systems Samtec
86P8171
Header, 2.54Mm, Through Hole Vertical, 14 Position; Connector Systems Samtec 86P8171
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AC0444 86P8171
Product Name Conn Unshrd Hdr Hdr 14 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 2.54Mm, Through Hole Vertical, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
MCX (F) R/A Connector for RG316 Cable - ET-MFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details