The Header, 2.54 mm, Through Hole, 28 Contacts (part number 86P7977) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 28 contacts arranged in 2 rows and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and suitable for lead-free soldering in specific configurations. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This product is ideal for applications requiring reliable electrical connections in a compact form factor.
CONN HDR .100" 28POS
HEADER, 2.54 MM, THROUGH HOLE, 28 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSW-114-09-S-D | 86P7977 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 28 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |