The Header, 2.54mm, Through Hole, Right Angle, 26 Position (part number 86P7506) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 26 contacts arranged in 2 rows, suitable for various connector systems including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with gold or tin plating over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 26 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86P7506 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |