Samtec Inc. PCB Headers TSW-113-08-G-D-RA

Description
Samtec TSW-113-08-G-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-113-08-G-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085598 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085598
PCB Headers 2085598
Samtec TSW-113-08-G-D-RA Pin Header

Samtec TSW-113-08-G-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec - 12P2005 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec
12P2005
Header, 2.54Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec 12P2005
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2085598 12P2005
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 26 Position; Connector Systems Samtec
Geometry Straight Right Angle
Unlock Full Specs
to access all available technical data

Similar Products