Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-113-06-S-T

Description
CONN HDR .100" 39POS
Datasheet
Description
CONN HDR .100" 39POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-113-06-S-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-113-06-S-T
CONN HDR .100" 39POS

CONN HDR .100" 39POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 39 Contacts; Connector Systems Samtec - 71X0885 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 39 Contacts; Connector Systems Samtec
71X0885
Header, 2.54 Mm, Through Hole, 39 Contacts; Connector Systems Samtec 71X0885
HEADER, 2.54 MM, THROUGH HOLE, 39 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:39Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 39 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:39Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-113-06-S-T 71X0885
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 39 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Ribbon Cable Connectors - 104130-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Cable Connectors - NCN-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details