The Header, 2.54 mm, Through Hole, 24 Contacts (part number 80P2912) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 24 contacts arranged in 2 rows, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It supports a voltage rating of up to 550 VAC when mated with specific connectors, ensuring versatility in different applications. The header is RoHS compliant and lead-free solderable for the HTSW variant, while the TSW variant is not lead-free solderable. Current ratings per pin vary depending on the mating connector, with maximum ratings ranging from 4.3 A to 6.3 A. This header is compatible with various connector types, including SSW, SSQ, SSM, and others, providing flexibility in design and integration.
HEADER, 2.54 MM, THROUGH HOLE, 24 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 80P2912 |
| Product Name | Header, 2.54 Mm, Through Hole, 24 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |