The Header, 2.54mm, Through Hole Vertical, 12 Position (part number 80P2516) is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 12 contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. The product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It has a voltage rating of up to 550 VAC depending on the mating connector. The header is RoHS compliant and offers lead-free solderability for specific versions. Current ratings per pin vary based on the mating connector, with maximum ratings reaching up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 80P2516 |
| Product Name | Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |