Samtec Inc. PCB Headers TSW-112-06-T-S

Description
Samtec TSW-112-06-T-S Pin Header
Request a Quote
Description
Samtec TSW-112-06-T-S Pin Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 12 Position (part number 12P1927) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 12 contacts arranged in a single row and is compliant with RoHS standards. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product has an operating temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating connector type. The header is suitable for various applications and is designed for lead-free soldering, although specific versions may not be lead-free solderable. Engineers should consider this header for projects requiring reliable electrical connections in compact spaces, particularly where RoHS compliance is necessary.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 12 Position (part number 12P1927) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 12 contacts arranged in a single row and is compliant with RoHS standards. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product has an operating temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin is up to 6.3 A, depending on the mating connector type. The header is suitable for various applications and is designed for lead-free soldering, although specific versions may not be lead-free solderable. Engineers should consider this header for projects requiring reliable electrical connections in compact spaces, particularly where RoHS compliance is necessary.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1999896 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1999896
PCB Headers 1999896
Samtec TSW-112-06-T-S Pin Header

Samtec TSW-112-06-T-S Pin Header

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec - 12P1927 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec
12P1927
Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec 12P1927
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1999896 12P1927
Product Name PCB Headers Header, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers