Samtec Inc. Electronic Connector TSW-110-15-T-D

Description
CONN HEADER VERT 20POS 2.54MM Product overview: TSW-110-15-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-110-15-T-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER VERT 20POS 2.54MM Product overview: TSW-110-15-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-110-15-T-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TSW-110-15-T-D
Electronic Connector 314-TSW-110-15-T-D
CONN HEADER VERT 20POS 2.54MM Product overview: TSW-110-15-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-110-15-T-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 20POS 2.54MM Product overview: TSW-110-15-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-110-15-T-D can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - TSW-110-15-T-D - 1274917-TSW-110-15-T-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-110-15-T-D
1274917-TSW-110-15-T-D
Rectangular Connectors - TSW-110-15-T-D 1274917-TSW-110-15-T-D
Manufacturer: Samtec Inc. Win Source Part Number: 1274917-TSW-110-15-T -D Packaging: Bulk Number of Positions: 20 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.730" (18.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.520" (13.21mm) Manufacturer Homepage: www.samtec.com/ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1

Manufacturer: Samtec Inc.
Win Source Part Number: 1274917-TSW-110-15-T-D
Packaging: Bulk
Number of Positions: 20
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 0.730" (18.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.520" (13.21mm)
Manufacturer Homepage: www.samtec.com/
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-110-15-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-110-15-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-110-15-T-D
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec - 80P1465 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
80P1465
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec 80P1465
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSW-110-15-T-D 1274917-TSW-110-15-T-D TSW-110-15-T-D 80P1465
Product Name Electronic Connector Rectangular Connectors - TSW-110-15-T-D Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
Termination Solder Solder Solder Through Hole
Voltage Rating 400 to 550 volts
Current Rating 4.3 to 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers