Samtec Inc. Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins TSW-110-07-F-D

Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: TSW Package: Bag Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: TSW Package: Bag Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: Samtec Inc. Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: TSW Package: Bag Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2

Manufacturer: Samtec Inc.
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series: TSW
Package: Bag
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 20
Number of Rows: 2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102387-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
5 Tabs Low Profile Quick Fit Header - 7820 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Headers & Wire Housings - B5743-117-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details