Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-109-30-T-D

Description
CONN HEADER VERT 18POS 2.54MM
Datasheet
Description
CONN HEADER VERT 18POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-109-30-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-109-30-T-D
CONN HEADER VERT 18POS 2.54MM

CONN HEADER VERT 18POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 18 Contacts; Connector Systems Samtec - 80P0957 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 18 Contacts; Connector Systems Samtec
80P0957
Header, 2.54 Mm, Through Hole, 18 Contacts; Connector Systems Samtec 80P0957
HEADER, 2.54 MM, THROUGH HOLE, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 18 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-109-30-T-D 80P0957
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 18 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers