Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec TSW-109-12-F-Q-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec - 80P0401 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec
80P0401
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec 80P0401
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-109-12-F-Q-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-109-12-F-Q-RA
CONN HEADER R/A 18POS 2.54MM

CONN HEADER R/A 18POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 80P0401 TSW-109-12-F-Q-RA
Product Name Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SIM Card Connector 8 Pin Push Type Yellow Button Plastic body CT - ET-SIM8PPT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
6 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-06-309-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
Din Connector Omron Electronic Components - 06AC0197 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details