Samtec Inc. PCB Headers TSW-108-14-S-S

Description
Samtec TSW-108-14-S-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-108-14-S-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1999876 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1999876
PCB Headers 1999876
Samtec TSW-108-14-S-S Pin Header

Samtec TSW-108-14-S-S Pin Header

Supplier's Site
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec - 12P1679 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
12P1679
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec 12P1679
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1999876 12P1679
Product Name PCB Headers Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 5473239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details