Samtec Inc. Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec TSW-108-08-S-S-LL-005

Description
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 8 Contacts (part number 79P9228) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with eight contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, although the TSW version is only compatible with lead wave soldering. The current rating per pin varies based on the mating connector, with values up to 6.3 A.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 8 Contacts (part number 79P9228) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with eight contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, although the TSW version is only compatible with lead wave soldering. The current rating per pin varies based on the mating connector, with values up to 6.3 A.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec - 79P9228 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
79P9228
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec 79P9228
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-108-08-S-S-LL-005
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-108-08-S-S-LL-005
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 79P9228 TSW-108-08-S-S-LL-005
Product Name Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Contacts - 1339G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers