Samtec Inc. Header, 2.54Mm, Tht Vert, 16Way; Pitch Spacing Samtec TSW-108-08-L-D

Description
HEADER, 2.54MM, THT VERT, 16WAY; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THT VERT, 16WAY; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Tht Vert, 16Way; Pitch Spacing Samtec - 79Y0110 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Tht Vert, 16Way; Pitch Spacing Samtec
79Y0110
Header, 2.54Mm, Tht Vert, 16Way; Pitch Spacing Samtec 79Y0110
HEADER, 2.54MM, THT VERT, 16WAY; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, 2.54MM, THT VERT, 16WAY; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79Y0110
Product Name Header, 2.54Mm, Tht Vert, 16Way; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
PCB Connector Headers & Receptacles - 102978-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Female Contact with 26 AWG wire, 300mm, double-end - G125-FW10300AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Backplane Conn, Header, 60Pos, 4Row; Product Range Amphenol Communications Solutions - 64AC7417 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Straight
View Details