Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec TSW-107-16-G-Q

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 14 Position (part number 79P8503) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with 14 contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This header supports an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable for specific versions. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 14 Position (part number 79P8503) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with 14 contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This header supports an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and lead-free solderable for specific versions. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec - 79P8503 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec
79P8503
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec 79P8503
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P8503
Product Name Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products