The Header, 2.54 mm, Through Hole, 14 Contacts (part number 79P8329) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 14 contacts arranged in 2 rows, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with maximum ratings ranging from 4.3 A to 6.3 A per pin. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The header is RoHS compliant and suitable for lead-free soldering in certain configurations. Engineers should consider this header for applications requiring reliable electrical connections in a compact form factor, particularly where high-temperature performance and compliance with environmental standards are essential.
HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P8329 |
| Product Name | Header, 2.54 Mm, Through Hole, 14 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |