The Header, 2.54 mm, Through Hole, 7 Contacts (part number 79P8293) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with seven contacts and is compliant with RoHS standards. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product supports a wide operating temperature range from -55 °C to +125 °C when gold-plated, and up to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. The header is suitable for various applications and is compatible with multiple connector types, making it a versatile choice for engineers.
HEADER, 2.54 MM, THROUGH HOLE, 7 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 7POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 79P8293 | TSW-107-10-S-S |
| Product Name | Header, 2.54 Mm, Through Hole, 7 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |