Samtec Inc. PCB Headers TSW-106-23-T-D

Description
Samtec TSW-106-23-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-106-23-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086697 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086697
PCB Headers 2086697
Samtec TSW-106-23-T-D Pin Header

Samtec TSW-106-23-T-D Pin Header

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-106-23-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-106-23-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-106-23-T-D
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec - 12P1563 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
12P1563
Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec 12P1563
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2086697 TSW-106-23-T-D 12P1563
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 12 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL 12 AWG Cable Conn. Kit, No Jackscrews - M80-400000000-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details