Samtec Inc. PCB Headers TSW-106-23-S-S

Description
Samtec TSW-106-23-S-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-106-23-S-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086695 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086695
PCB Headers 2086695
Samtec TSW-106-23-S-S Pin Header

Samtec TSW-106-23-S-S Pin Header

Supplier's Site
Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec - 12P1562 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
12P1562
Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec 12P1562
HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086695 12P1562
Product Name PCB Headers Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104915-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details