Samtec Inc. PCB Headers TSW-106-14-G-S

Description
Samtec TSW-106-14-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-106-14-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802249P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802249P
PCB Headers 1802249P
Samtec TSW-106-14-G-S Pin Header

Samtec TSW-106-14-G-S Pin Header

Supplier's Site
PCB Headers - 1802249 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802249
PCB Headers 1802249
Samtec TSW-106-14-G-S Pin Header

Samtec TSW-106-14-G-S Pin Header

Supplier's Site
PCB Headers - 1801121 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801121
PCB Headers 1801121
Samtec TSW-106-14-G-S Pin Header

Samtec TSW-106-14-G-S Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec - 12P1543 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
12P1543
Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec 12P1543
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802249P 1802249 12P1543
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 6 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28606-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details