Samtec Inc. PCB Headers TSW-106-08-L-S-RA

Description
Samtec TSW-106-08-L-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-106-08-L-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7670946 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670946
PCB Headers 7670946
Samtec TSW-106-08-L-S-RA Pin Header

Samtec TSW-106-08-L-S-RA Pin Header

Supplier's Site
PCB Headers - 7670946P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670946P
PCB Headers 7670946P
Samtec TSW-106-08-L-S-RA Pin Header

Samtec TSW-106-08-L-S-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec - 12P1534 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec
12P1534
Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec 12P1534
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7670946 7670946P 12P1534
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28477-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
4 suppliers
Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details