The Header, 2.54 mm, Through Hole, 6 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with six contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The header is RoHS compliant and suitable for lead-free soldering in specific configurations. Current ratings per pin vary based on the mating connector, with maximum ratings up to 6.3 A. This product is ideal for applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68R2893 |
| Product Name | Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |