Samtec Inc. Rectangular Connectors - TSW-106-07-G-D TSW-106-07-G-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 901508-TSW-106-07-G- D Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 12 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 901508-TSW-106-07-G- D Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 12 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSW-106-07-G-D - 901508-TSW-106-07-G-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-106-07-G-D
901508-TSW-106-07-G-D
Rectangular Connectors - TSW-106-07-G-D 901508-TSW-106-07-G-D
Manufacturer: Samtec Inc. Win Source Part Number: 901508-TSW-106-07-G- D Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 12 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 901508-TSW-106-07-G-D
Series: TSW
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 12 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TSW-106-07-G-D
Electronic Connector 314-TSW-106-07-G-D
CONN HEADER VERT 12POS 2.54MM Product overview: TSW-106-07-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-106-07-G-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 12POS 2.54MM Product overview: TSW-106-07-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-106-07-G-D can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Headers - 1612280 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612280
PCB Headers 1612280
Samtec TSW-106-07-G-D Pin Header

Samtec TSW-106-07-G-D Pin Header

Supplier's Site
PCB Headers - 1612505 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612505
PCB Headers 1612505
Samtec TSW-106-07-G-D Pin Header

Samtec TSW-106-07-G-D Pin Header

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSW-106-07-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-106-07-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-106-07-G-D
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 901508-TSW-106-07-G-D 314-TSW-106-07-G-D 1612280 TSW-106-07-G-D
Product Name Rectangular Connectors - TSW-106-07-G-D Electronic Connector PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through hole Through Hole
Termination Solder Solder Solder
Voltage Rating 400 to 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Thru-Hole Micro-D Connectors -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details