Samtec Inc. PCB Headers TSW-106-07-F-S

Description
Samtec TSW-106-07-F-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-106-07-F-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1612279 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612279
PCB Headers 1612279
Samtec TSW-106-07-F-S Pin Header

Samtec TSW-106-07-F-S Pin Header

Supplier's Site
PCB Headers - 1612499 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612499
PCB Headers 1612499
Samtec TSW-106-07-F-S Pin Header

Samtec TSW-106-07-F-S Pin Header

Supplier's Site
Rectangular Connectors - TSW-106-07-F-S - 937850-TSW-106-07-F-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-106-07-F-S
937850-TSW-106-07-F-S
Rectangular Connectors - TSW-106-07-F-S 937850-TSW-106-07-F-S
Manufacturer: Samtec Inc. Win Source Part Number: 937850-TSW-106-07-F- S Series: TSW Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 6 position 0.100" (2.54mm) Package: Bag Mounting: Through Hole Family Name: TSW-106 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: TSW-106-07-F-S-ND, SAM10852

Manufacturer: Samtec Inc.
Win Source Part Number: 937850-TSW-106-07-F-S
Series: TSW
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 6 position 0.100" (2.54mm)
Package: Bag
Mounting: Through Hole
Family Name: TSW-106
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: TSW-106-07-F-S-ND, SAM10852

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-TSW-106-07-F-S
Electronic Connector 314-TSW-106-07-F-S
CONN HEADER VERT 6POS 2.54MM Product overview: TSW-106-07-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-106-07-F-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 6POS 2.54MM Product overview: TSW-106-07-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-106-07-F-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 82AC0410 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
82AC0410
Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 82AC0410
CONN UNSHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 6 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec - 56AC7202 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec
56AC7202
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec 56AC7202
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612279 937850-TSW-106-07-F-S 314-TSW-106-07-F-S 82AC0410 56AC7202
Product Name PCB Headers Rectangular Connectors - TSW-106-07-F-S Electronic Connector Conn Unshrd Hdr Hdr 6 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Geometry Straight; Straight
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y20 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
N (F) St. 4 Hole Panel Mount Connector for RG58 Cable - ET-NFS-4HPM-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details
8+3 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F1-03-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details