Samtec Inc. Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec TSW-105-26-G-D

Description
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 96AC4497 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
96AC4497
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 96AC4497
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec - 12P1498 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
12P1498
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec 12P1498
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 96AC4497 12P1498
Product Name Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202WTE-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers