Samtec Inc. PCB Headers TSW-105-14-F-D

Description
Samtec TSW-105-14-F-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-105-14-F-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802057P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802057P
PCB Headers 1802057P
Samtec TSW-105-14-F-D Pin Header

Samtec TSW-105-14-F-D Pin Header

Supplier's Site
PCB Headers - 1802057 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802057
PCB Headers 1802057
Samtec TSW-105-14-F-D Pin Header

Samtec TSW-105-14-F-D Pin Header

Supplier's Site
PCB Headers - 1801068 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801068
PCB Headers 1801068
Samtec TSW-105-14-F-D Pin Header

Samtec TSW-105-14-F-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec - 79P6336 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
79P6336
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec 79P6336
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802057P 1802057 79P6336
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22026-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Multi-pin plug socket - NECA-S1G9-P9-MP1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details