Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec TSW-105-13-T-S

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 5 Position (part number 79P6334) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with five contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. The product operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C when tin-plated. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This header is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A for specific configurations.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 5 Position (part number 79P6334) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with five contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. The product operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C when tin-plated. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This header is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A for specific configurations.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec - 79P6334 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec
79P6334
Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec 79P6334
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P6334
Product Name Header, 2.54Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1414 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 101T05 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 5
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers