Samtec Inc. Conn Unshrd Hdr Hdr 15 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec TSW-105-08-S-T-RA

Description
CONN UNSHRD HDR HDR 15 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 15 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 15 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 84AC3110 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 15 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
84AC3110
Conn Unshrd Hdr Hdr 15 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 84AC3110
CONN UNSHRD HDR HDR 15 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 15 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2.54 Mm, Through Hole, 15 Contacts; Connector Systems Samtec - 79P6096 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 15 Contacts; Connector Systems Samtec
79P6096
Header, 2.54 Mm, Through Hole, 15 Contacts; Connector Systems Samtec 79P6096
HEADER, 2.54 MM, THROUGH HOLE, 15 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 15 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC3110 79P6096
Product Name Conn Unshrd Hdr Hdr 15 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec Header, 2.54 Mm, Through Hole, 15 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Miniature Banana Socket - 9252 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details