Samtec Inc. PCB Headers TSW-105-08-L-D-RA

Description
Samtec TSW-105-08-L-D-RA Pin Header
Request a Quote
Description
Samtec TSW-105-08-L-D-RA Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7670915P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670915P
PCB Headers 7670915P
Samtec TSW-105-08-L-D-RA Pin Header

Samtec TSW-105-08-L-D-RA Pin Header

Supplier's Site
PCB Headers - 7670915 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670915
PCB Headers 7670915
Samtec TSW-105-08-L-D-RA Pin Header

Samtec TSW-105-08-L-D-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec - 12P1464 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec
12P1464
Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec 12P1464
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7670915P 7670915 12P1464
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec
Geometry Right Angle Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 1511-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1731077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details