Samtec Inc. PCB Headers TSW-105-08-G-D-RA

Description
Samtec TSW-105-08-G-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-105-08-G-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1612462 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1612462
PCB Headers 1612462
Samtec TSW-105-08-G-D-RA Pin Header

Samtec TSW-105-08-G-D-RA Pin Header

Supplier's Site
Connector, Header, 10 Position, 2.54Mm; Connector Systems Samtec - 12P1461 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2.54Mm; Connector Systems Samtec
12P1461
Connector, Header, 10 Position, 2.54Mm; Connector Systems Samtec 12P1461
CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1612462 12P1461
Product Name PCB Headers Connector, Header, 10 Position, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1613549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details